TE Connectivity Fixed Inductors SC30220KT

Description
22µH Shielded Inductor 232mA 3.3Ohm Max Axial
Request a Quote Datasheet
Description
22µH Shielded Inductor 232mA 3.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A105993CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105993CT-ND
Fixed Inductors A105993CT-ND
22µH Shielded Inductor 232mA 3.3Ohm Max Axial

22µH Shielded Inductor 232mA 3.3Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - A105993TB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105993TB-ND
Fixed Inductors A105993TB-ND
22µH Shielded Inductor 232mA 3.3Ohm Max Axial

22µH Shielded Inductor 232mA 3.3Ohm Max Axial

Buy Now Datasheet
Inductor, 22.0Uh, Axial; Product Range Sigmainductors Te Connectivity - 25M8849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22.0Uh, Axial; Product Range Sigmainductors Te Connectivity
25M8849
Inductor, 22.0Uh, Axial; Product Range Sigmainductors Te Connectivity 25M8849
INDUCTOR, 22.0UH, AXIAL; Product Range:SC30 Series; Inductance:22µH; DC Current Rating:232mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:25MHz; SVHC:4,4 -isopropylidenediphe nol (15-Jan-2018); RoHS Compliant: Yes

INDUCTOR, 22.0UH, AXIAL; Product Range:SC30 Series; Inductance:22µH; DC Current Rating:232mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:25MHz; SVHC:4,4 -isopropylidenediphenol (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A105993CT-ND A105993TB-ND 25M8849
Product Name Fixed Inductors Fixed Inductors Inductor, 22.0Uh, Axial; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole Through Hole
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details