TE Connectivity Fixed Inductors SC301R5KT

Description
1.5µH Shielded Inductor 895mA 220mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 895mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC301R5KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC301R5KT-ND
Fixed Inductors SC301R5KT-ND
1.5µH Shielded Inductor 895mA 220mOhm Max Axial

1.5µH Shielded Inductor 895mA 220mOhm Max Axial

Buy Now Datasheet
Power Inductor, 1.5Uh, 895Ma, 10% 140Mhz; Product Range Sigmainductors Te Connectivity - 01M5085 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, 895Ma, 10% 140Mhz; Product Range Sigmainductors Te Connectivity
01M5085
Power Inductor, 1.5Uh, 895Ma, 10% 140Mhz; Product Range Sigmainductors Te Connectivity 01M5085
POWER INDUCTOR, 1.5UH, 895MA, 10% 140MHZ; Product Range:SC30 Series; Inductance:1.5µH; DC Current Rating:895mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:140MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, 895MA, 10% 140MHZ; Product Range:SC30 Series; Inductance:1.5µH; DC Current Rating:895mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:140MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Axial; Product Range Sigmainductors Te Connectivity - 96K5775 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Axial; Product Range Sigmainductors Te Connectivity
96K5775
Inductor, 1.5Uh, Axial; Product Range Sigmainductors Te Connectivity 96K5775
INDUCTOR, 1.5UH, AXIAL; Product Range:SC30 Series; Inductance:1.5µH; DC Current Rating:895mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:140MHz; SVHC:4,4 -isopropylidenediphe nol (15-Jan-2018); RoHS Compliant: Yes

INDUCTOR, 1.5UH, AXIAL; Product Range:SC30 Series; Inductance:1.5µH; DC Current Rating:895mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:140MHz; SVHC:4,4 -isopropylidenediphenol (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC301R5KT-ND 01M5085
Product Name Fixed Inductors Power Inductor, 1.5Uh, 895Ma, 10% 140Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details