TE Connectivity Fixed Inductors SC301R0KT

Description
1µH Shielded Inductor 420mA 1Ohm Max Axial
Request a Quote Datasheet
Description
1µH Shielded Inductor 420mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A105992CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105992CT-ND
Fixed Inductors A105992CT-ND
1µH Shielded Inductor 420mA 1Ohm Max Axial

1µH Shielded Inductor 420mA 1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - A105992TB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105992TB-ND
Fixed Inductors A105992TB-ND
1µH Shielded Inductor 420mA 1Ohm Max Axial

1µH Shielded Inductor 420mA 1Ohm Max Axial

Buy Now Datasheet
Power Inductor 1Uh 420Ma 10% 230Mhz; Product Range Sigmainductors Te Connectivity - 16R6855 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 1Uh 420Ma 10% 230Mhz; Product Range Sigmainductors Te Connectivity
16R6855
Power Inductor 1Uh 420Ma 10% 230Mhz; Product Range Sigmainductors Te Connectivity 16R6855
POWER INDUCTOR 1UH 420MA 10% 230MHZ; Product Range:SC30 Series; Inductance:1µH; DC Current Rating:420mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:230MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR 1UH 420MA 10% 230MHZ; Product Range:SC30 Series; Inductance:1µH; DC Current Rating:420mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:230MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.0Uh, 230Mhz, Axial; Product Range Sigmainductors Te Connectivity - 25M8843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.0Uh, 230Mhz, Axial; Product Range Sigmainductors Te Connectivity
25M8843
Inductor, 1.0Uh, 230Mhz, Axial; Product Range Sigmainductors Te Connectivity 25M8843
INDUCTOR, 1.0UH, 230MHZ, AXIAL; Product Range:SC30 Series; Inductance:1µH; DC Current Rating:420mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:230MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 1.0UH, 230MHZ, AXIAL; Product Range:SC30 Series; Inductance:1µH; DC Current Rating:420mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:230MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A105992CT-ND A105992TB-ND 16R6855
Product Name Fixed Inductors Fixed Inductors Power Inductor 1Uh 420Ma 10% 230Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole Through Hole
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details