TE Connectivity Fixed Inductors SC30151KT

Description
150µH Shielded Inductor 108mA 15Ohm Max Axial
Request a Quote Datasheet
Description
150µH Shielded Inductor 108mA 15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30151KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30151KT-ND
Fixed Inductors SC30151KT-ND
150µH Shielded Inductor 108mA 15Ohm Max Axial

150µH Shielded Inductor 108mA 15Ohm Max Axial

Buy Now Datasheet
Power Inductor, 150Uh, 108Ma, 10%, 11Mhz; Product Range Sigmainductors Te Connectivity - 16R6872 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Uh, 108Ma, 10%, 11Mhz; Product Range Sigmainductors Te Connectivity
16R6872
Power Inductor, 150Uh, 108Ma, 10%, 11Mhz; Product Range Sigmainductors Te Connectivity 16R6872
POWER INDUCTOR, 150UH, 108MA, 10%, 11MHZ; Product Range:SC30 Series; Inductance:150µH; DC Current Rating:108mA; DC Resistance Max:15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:11MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR, 150UH, 108MA, 10%, 11MHZ; Product Range:SC30 Series; Inductance:150µH; DC Current Rating:108mA; DC Resistance Max:15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:11MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC30151KT-ND 16R6872
Product Name Fixed Inductors Power Inductor, 150Uh, 108Ma, 10%, 11Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details