TE Connectivity Fixed Inductors SC30150KT

Description
15µH Shielded Inductor 251mA 2.8Ohm Max Axial
Request a Quote Datasheet
Description
15µH Shielded Inductor 251mA 2.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30150KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30150KT-ND
Fixed Inductors SC30150KT-ND
15µH Shielded Inductor 251mA 2.8Ohm Max Axial

15µH Shielded Inductor 251mA 2.8Ohm Max Axial

Buy Now Datasheet
Inductor, 15Uh, Axial; Product Range Sigmainductors Te Connectivity - 25M8845 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Axial; Product Range Sigmainductors Te Connectivity
25M8845
Inductor, 15Uh, Axial; Product Range Sigmainductors Te Connectivity 25M8845
INDUCTOR, 15UH, AXIAL; Product Range:SC30 Series; Inductance:15µH; DC Current Rating:251mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10%; SVHC:2-Ethoxyethanol (27-Jun-2018); Body Diameter:2.7mm; Colour:Yellow; Current RoHS Compliant: Yes

INDUCTOR, 15UH, AXIAL; Product Range:SC30 Series; Inductance:15µH; DC Current Rating:251mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10%; SVHC:2-Ethoxyethanol (27-Jun-2018); Body Diameter:2.7mm; Colour:Yellow; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC30150KT-ND 25M8845
Product Name Fixed Inductors Inductor, 15Uh, Axial; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 2.8 ohms 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details