47µH Unshielded Inductor 1.5A 140mOhm Max Radial, Vertical Cylinder
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SC0914470K-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -20 to 80 C (-4 to 176 F) |
| Mounting Option | Through Hole |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |