TE Connectivity ™ Cables, Wires - Management - Labels, Labeling SBP100375WE2.5

Description
Win Source Part Number: 962829-SBP100375WE2. 5 Category: Cables, Wires - Management>Labels, Labeling Series: SBP Color: White Package: Box For Use With/Related Products: T208, T212M, T308S, T312S, TE3012M, TE3112M and TE3124M Thermal Transfer Printers Standard Package: 2,500 Material: Vinyl Film Temperature Range - Operating: -51°C ~ 93°C Alternative Parts (Cross-Reference): SBP080150WE10; SBP100143WE5; S100X400VADY; TTSL-2; S100X400VA1Y; S200X225VATY; PDL-4; S100X150VADYCN9926-0 00; CN9926-000..; SBP100375WE2.5.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN9926000,CN9926-000 ,CN9926-000-ND Base Product Number: SBP10 Label Type: Self Laminating Label Size: 1.00" x 3.75" (25.4mm x 95.3mm)
Request a Quote Datasheet
Description
Win Source Part Number: 962829-SBP100375WE2. 5 Category: Cables, Wires - Management>Labels, Labeling Series: SBP Color: White Package: Box For Use With/Related Products: T208, T212M, T308S, T312S, TE3012M, TE3112M and TE3124M Thermal Transfer Printers Standard Package: 2,500 Material: Vinyl Film Temperature Range - Operating: -51°C ~ 93°C Alternative Parts (Cross-Reference): SBP080150WE10; SBP100143WE5; S100X400VADY; TTSL-2; S100X400VA1Y; S200X225VATY; PDL-4; S100X150VADYCN9926-0 00; CN9926-000..; SBP100375WE2.5.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN9926000,CN9926-000 ,CN9926-000-ND Base Product Number: SBP10 Label Type: Self Laminating Label Size: 1.00" x 3.75" (25.4mm x 95.3mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
962829-SBP100375WE2.5
Cables, Wires - Management - Labels, Labeling 962829-SBP100375WE2.5
Win Source Part Number: 962829-SBP100375WE2. 5 Category: Cables, Wires - Management>Labels, Labeling Series: SBP Color: White Package: Box For Use With/Related Products: T208, T212M, T308S, T312S, TE3012M, TE3112M and TE3124M Thermal Transfer Printers Standard Package: 2,500 Material: Vinyl Film Temperature Range - Operating: -51°C ~ 93°C Alternative Parts (Cross-Reference): SBP080150WE10; SBP100143WE5; S100X400VADY; TTSL-2; S100X400VA1Y; S200X225VATY; PDL-4; S100X150VADYCN9926-0 00; CN9926-000..; SBP100375WE2.5.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN9926000,CN9926-000 ,CN9926-000-ND Base Product Number: SBP10 Label Type: Self Laminating Label Size: 1.00" x 3.75" (25.4mm x 95.3mm)

Win Source Part Number: 962829-SBP100375WE2.5
Category: Cables, Wires - Management>Labels, Labeling
Series: SBP
Color: White
Package: Box
For Use With/Related Products: T208, T212M, T308S, T312S, TE3012M, TE3112M and TE3124M Thermal Transfer Printers
Standard Package: 2,500
Material: Vinyl Film
Temperature Range - Operating: -51°C ~ 93°C
Alternative Parts (Cross-Reference): SBP080150WE10; SBP100143WE5; S100X400VADY; TTSL-2; S100X400VA1Y; S200X225VATY; PDL-4; S100X150VADYCN9926-000; CN9926-000..; SBP100375WE2.5.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CN9926000,CN9926-000,CN9926-000-ND
Base Product Number: SBP10
Label Type: Self Laminating
Label Size: 1.00" x 3.75" (25.4mm x 95.3mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 962829-SBP100375WE2.5
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details