Self Laminating Wire and Cable Marker Product overview: SBP100143WE5 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-SBP100143WE5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1092131-SBP100143WE5
Category: Cables, Wires - Management>Labels, Labeling
Series: SBP
Color: White
Package: Bulk
For Use With/Related Products: T208, T212M, T308S, T312S, TE3012M, TE3112M and TE3124M Thermal Transfer Printers
Standard Package: 5,000
Material: Vinyl Film
Temperature Range - Operating: -51°C ~ 93°C
Alternative Parts (Cross-Reference): SBP080150WE10; TTSL-2; TTSL1VC3-5; N050X075CBT; TTSL-247; TTSL8VC3-5; PDL-37CM9614-000;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CM9614000,-SBP100143
Base Product Number: SBP10
Label Type: Self Laminating
Label Size: 1.00" x 1.44" (25.4mm x 36.6mm)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 493-SBP100143WE5 | 1092131-SBP100143WE5 |
| Product Name | Cable Assembly | Cables, Wires - Management - Labels, Labeling |
| Cable Length | 0.1198 ft (0.3650 dm) |