Current Sense Resistors - Through Hole
0.051 Ohm 4W Metal Foil Resistor, Through-Hole, Axial Product overview: SBL4R051J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 Ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R051J can be used for catalog matching and distributor lookup.
51 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
WIREWOUND RESISTOR, 0.051 OHM, 4W, 5%; Resistance:0.051ohm;
RESISTOR, AXIAL, CEMENT CURRENT SENSE, .051 OHM, 4W, 5%, 6.4X18 MM. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBL4R051J | 53-SBL4R051J | A105869-ND | 11M0746 | 32213120 |
| Product Name | Current Sense Resistors - | 0.051 Ohm 4W Resistor | Through Hole Resistors | Wirewound Resistor, 0.051 Ohm, 4W, 5%; Resistance Cgs Te Connectivity | Resistor |
| Category / Application | Current Sensing | Current Sensing; General Use | |||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Technology / Construction | METAL FOIL | Metal Foil | Wirewound | ||
| Resistance Range | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms | 0.0510 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |