TE Connectivity Current Sense Resistors - SBL4R047J

Description
Current Sense Resistors - Through Hole 0.047Ohm 4W 245PPM
Request a Quote Datasheet
Description
Current Sense Resistors - Through Hole 0.047Ohm 4W 245PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - - SBL4R047J - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors -
SBL4R047J
Current Sense Resistors - SBL4R047J
Current Sense Resistors - Through Hole 0.047Ohm 4W 245PPM

Current Sense Resistors - Through Hole 0.047Ohm 4W 245PPM

Supplier's Site
Through Hole Resistors - A105650-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105650-ND
Through Hole Resistors A105650-ND
47 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

47 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet
Through Hole Resistors - 2944996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2944996
Through Hole Resistors 2944996
TE Connectivity SBL4R047J Resistor

TE Connectivity SBL4R047J Resistor

Supplier's Site
Through Hole Resistors - 2944996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2944996P
Through Hole Resistors 2944996P
TE Connectivity SBL4R047J Resistor

TE Connectivity SBL4R047J Resistor

Supplier's Site
Through Hole Resistors - 1616233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616233
Through Hole Resistors 1616233
TE Connectivity SBL4R047J Resistor

TE Connectivity SBL4R047J Resistor

Supplier's Site
4W Resistor - 53-SBL4R047J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-SBL4R047J
4W Resistor 53-SBL4R047J
4W 47mR 5% Metal Foil Current Sense Resistor, Axial Product overview: SBL4R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R047J can be used for catalog matching and distributor lookup.

4W 47mR 5% Metal Foil Current Sense Resistor, Axial Product overview: SBL4R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R047J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.047 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 11M0741 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.047 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
11M0741
Current Sense Resistor, 0.047 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 11M0741
CURRENT SENSE RESISTOR, 0.047 OHM, 4W, 5%; Resistance:0.047ohm; Product Range:SBL Series; Power Rating:4W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Product Length:18mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.047 OHM, 4W, 5%; Resistance:0.047ohm; Product Range:SBL Series; Power Rating:4W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Product Length:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SBL4R047J A105650-ND 2944996 2944996P 53-SBL4R047J 11M0741
Product Name Current Sense Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors 4W Resistor Current Sense Resistor, 0.047 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
Category / Application Current Sensing Current Sensing; General Use Current Sensing
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Power Rating 4 watts 4 watts 4 watts 4 watts
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil Metal foil METAL FOIL Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details