TE Connectivity Through Hole Resistors SBL4R033J

Description
TE Connectivity SBL4R033J Resistor
Request a Quote Datasheet
Description
TE Connectivity SBL4R033J Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2944980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2944980
Through Hole Resistors 2944980
TE Connectivity SBL4R033J Resistor

TE Connectivity SBL4R033J Resistor

Supplier's Site
Through Hole Resistors - A105868-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105868-ND
Through Hole Resistors A105868-ND
33 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

33 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet
Current Sense Resistors - - SBL4R033J - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors -
SBL4R033J
Current Sense Resistors - SBL4R033J
Current Sense Resistors - Through Hole SBL4 R033 5%

Current Sense Resistors - Through Hole SBL4 R033 5%

Supplier's Site
4W 0.033ohm Resistor - 53-SBL4R033J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 0.033ohm Resistor
53-SBL4R033J
4W 0.033ohm Resistor 53-SBL4R033J
4W 0.033ohm 5% Metal Foil Current Sense Resistor, Axial Product overview: SBL4R033J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 0.033ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 0.033ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R033J can be used for catalog matching and distributor lookup.

4W 0.033ohm 5% Metal Foil Current Sense Resistor, Axial Product overview: SBL4R033J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 0.033ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 0.033ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R033J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Current Sense, 0.033 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R6727 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.033 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R6727
Resistor, Current Sense, 0.033 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R6727
RESISTOR, CURRENT SENSE, 0.033 OHM, 4W, 5%; Resistance:0.033ohm; Product Range:SBL Series; Power Rating:4W; Resistor Technology:Metal Foil; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Qualification:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.033 OHM, 4W, 5%; Resistance:0.033ohm; Product Range:SBL Series; Power Rating:4W; Resistor Technology:Metal Foil; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Current Sense Resistor, Sbl Series, 0.033 Ohm, 4 W, 5%, 400 Mv, Axial Leaded Rohs Compliant Cgs Te Connectivity - 11M0737 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Sbl Series, 0.033 Ohm, 4 W, 5%, 400 Mv, Axial Leaded Rohs Compliant Cgs Te Connectivity
11M0737
Through Hole Current Sense Resistor, Sbl Series, 0.033 Ohm, 4 W, 5%, 400 Mv, Axial Leaded Rohs Compliant Cgs Te Connectivity 11M0737
Through Hole Current Sense Resistor, SBL Series, 0.033 ohm, 4 W, - 5%, 400 mV, Axial Leaded RoHS Compliant: Yes

Through Hole Current Sense Resistor, SBL Series, 0.033 ohm, 4 W, - 5%, 400 mV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2944980 A105868-ND SBL4R033J 53-SBL4R033J 16R6727 11M0737
Product Name Through Hole Resistors Through Hole Resistors Current Sense Resistors - 4W 0.033ohm Resistor Resistor, Current Sense, 0.033 Ohm, 4W, 5%; Resistance Cgs Te Connectivity Through Hole Current Sense Resistor, Sbl Series, 0.033 Ohm, 4 W, 5%, 400 Mv, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Metal foil Metal Foil METAL FOIL Metal Foil
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole Axial Leaded ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers