22 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
Current Sense Resistor, 4W, 0.022ohm, 5%, Metal Foil, Axial Product overview: SBL4R022J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 0.022ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 0.022ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R022J can be used for catalog matching and distributor lookup.
TE Connectivity SBL4R022J Resistor
TE Connectivity SBL4R022J Resistor
TE Connectivity SBL4R022J Resistor
Win Source Part Number: 1068416-SBL4R022J
Category: Resistors>Through Hole Resistors
Series: SBL, CGS
Features: Current Sense, Non-Inductive
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 4W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 22 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.252" Square x 0.709" L (6.40mm x 18.00mm)
Alternative Parts (Cross-Reference): SQPW5R022J; ER74R02JT; MPR5JB20L0; MPR3JB20L0; LVR05R0200FE73; MR5FT20L0; LVR03R0200FS70162381
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1623819-9,1623819-9-
Base Product Number: SBL4
Current Sense Resistors - Through Hole
CURRENT SENSE RESISTOR, 0.022 OHM, 4W, 5%; Resistance:0.022ohm;
Wirewound Resistors; Resistance:0.022ohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105612-ND | 53-SBL4R022J | 1251127P | 1251127 | 1068416-SBL4R022J | SBL4R022J | 11M0734 | 16R6725 |
| Product Name | Through Hole Resistors | 4W 0.022ohm Resistor | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Current Sense Resistors - | Current Sense Resistor, 0.022 Ohm, 4W, 5%; Resistance Cgs Te Connectivity | Wirewound Resistors; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||||
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing | |||||
| Technology / Construction | Metal Foil | METAL FOIL | MetalFilm; Metal Film | Metal film | Metal Foil | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole | Axial Leaded | Axial Leaded | ||
| Resistance Range | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms | 0.0220 ohms |