TE Connectivity SBL4R01J Resistor
TE Connectivity SBL4R01J Resistor
TE Connectivity SBL4R01J Resistor
Fixed Resistors; SBL4 R01 5% ( CGS )
10 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
Current Sense Resistor, 4W, 0.01ohm, 5%, Axial, Metal Foil Product overview: SBL4R01J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 0.01ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 0.01ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R01J can be used for catalog matching and distributor lookup.
CURRENT SENSE RESISTOR, 0.01 OHM, 4W, 5%; Resistance:0.01ohm; Product Range:SBL Series; Power Rating:4W; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2944946 | 2944946P | SBL4R01J | A105611-ND | 53-SBL4R01J | 89K7723 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SBL4 R01 5% ( CGS ) | Through Hole Resistors | 4W 0.01ohm Resistor | Current Sense Resistor, 0.01 Ohm, 4W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Metal film | MetalFilm; Metal Film | Metal Foil | METAL FILM | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | ||
| Power Rating | 4 watts | 4 watts | 4 watts |