Fixed Resistors; SBL4 R015 5% ( CGS )
4W 15mR 5% Metal Foil Current Sense Resistor, Axial Product overview: SBL4R015J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R015J can be used for catalog matching and distributor lookup.
15 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBL4R015J | 53-SBL4R015J | A105610-ND |
| Product Name | Fixed Resistors; SBL4 R015 5% ( CGS ) | 4W Resistor | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | METAL FOIL | Metal Foil | |
| Resistance Range | 0.0150 ohms | 0.0150 ohms | |
| Operating DC Voltage | 0.3000 volts | ||
| Operating AC Voltage | 0.3000 volts |