TE Connectivity Through Hole Resistors SBL4R005J

Description
5 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105609-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105609-ND
Through Hole Resistors A105609-ND
5 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

5 mOhms ±5% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet
Through-Hole Resistor - 53-SBL4R005J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-SBL4R005J
Through-Hole Resistor 53-SBL4R005J
Current Sense Resistors - Through Hole SBL4 R005 5% Product overview: SBL4R005J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R005J can be used for catalog matching and distributor lookup.

Current Sense Resistors - Through Hole SBL4 R005 5% Product overview: SBL4R005J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBL4R005J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - - SBL4R005J - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors -
SBL4R005J
Current Sense Resistors - SBL4R005J
Current Sense Resistors - Through Hole SBL4 R005 5%

Current Sense Resistors - Through Hole SBL4 R005 5%

Supplier's Site
Through Hole Resistors - 1251126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251126P
Through Hole Resistors 1251126P
TE Connectivity SBL4R005J Resistor

TE Connectivity SBL4R005J Resistor

Supplier's Site
Through Hole Resistors - 1251126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251126
Through Hole Resistors 1251126
TE Connectivity SBL4R005J Resistor

TE Connectivity SBL4R005J Resistor

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105609-ND 53-SBL4R005J SBL4R005J 1251126P 1251126
Product Name Through Hole Resistors Through-Hole Resistor Current Sense Resistors - Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil MetalFilm; Metal Film Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details