TE Connectivity Through Hole Resistors SBL4R005F

Description
5 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SBL4R005F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SBL4R005F-ND
Through Hole Resistors SBL4R005F-ND
5 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

5 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet
Current Sense Resistors - - SBL4R005F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors -
SBL4R005F
Current Sense Resistors - SBL4R005F
Current Sense Resistors - Through Hole SBL4 R005 1%

Current Sense Resistors - Through Hole SBL4 R005 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SBL4R005F-ND SBL4R005F
Product Name Through Hole Resistors Current Sense Resistors -
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers