TE Connectivity Through Hole Resistors SBL4R004F

Description
4 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
4 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SBL4R004F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SBL4R004F-ND
Through Hole Resistors SBL4R004F-ND
4 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

4 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil

Buy Now Datasheet
Fixed Resistors; SBL4 R004 1% ( CGS ) - SBL4R004F - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBL4 R004 1% ( CGS )
SBL4R004F
Fixed Resistors; SBL4 R004 1% ( CGS ) SBL4R004F
Fixed Resistors; SBL4 R004 1% ( CGS )

Fixed Resistors; SBL4 R004 1% ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SBL4R004F-ND SBL4R004F
Product Name Through Hole Resistors Fixed Resistors; SBL4 R004 1% ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details