RESISTOR, WIRE WOUND, 7W, 10%, 400ppm, 3.9ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCV63R9K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 3.9ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 3.9ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV63R9K can be used for catalog matching and distributor lookup.
3.9 Ohms ±10% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Fixed Resistors; SBCV6 3R9 10% ( CGS )
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SBCV63R9K | A137332-ND | SBCV63R9K |
| Product Name | Through-Hole 7W 3.9ohm Resistor | Through Hole Resistors | Fixed Resistors; SBCV6 3R9 10% ( CGS ) |
| Resistance Range | 3.9 ohms | 3.9 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |