TE Connectivity 120 Ohm 7W Resistor SBCV6120RJ

Description
Res Wirewound 120 Ohm 5% 7W ±200ppm/°C Ceramic RDL Box/Loose Product overview: SBCV6120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV6120RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 5% 7W ±200ppm/°C Ceramic RDL Box/Loose Product overview: SBCV6120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV6120RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 Ohm 7W Resistor - 53-SBCV6120RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 Ohm 7W Resistor
53-SBCV6120RJ
120 Ohm 7W Resistor 53-SBCV6120RJ
Res Wirewound 120 Ohm 5% 7W ±200ppm/°C Ceramic RDL Box/Loose Product overview: SBCV6120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV6120RJ can be used for catalog matching and distributor lookup.

Res Wirewound 120 Ohm 5% 7W ±200ppm/°C Ceramic RDL Box/Loose Product overview: SBCV6120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV6120RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SBCV6120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCV6120RJ
Wirewound Resistors - SBCV6120RJ
Wirewound Resistors - Through Hole SBCV6 120R 5%

Wirewound Resistors - Through Hole SBCV6 120R 5%

Supplier's Site
Through Hole Resistors - A137331-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137331-ND
Through Hole Resistors A137331-ND
120 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

120 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SBCV6120RJ SBCV6120RJ A137331-ND
Product Name 120 Ohm 7W Resistor Wirewound Resistors - Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging ThroughHole Radial
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details