TE Connectivity Fixed Resistors; SBCV15 22K 10% ( CGS ) SBCV1522KK

Description
Fixed Resistors; SBCV15 22K 10% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SBCV15 22K 10% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SBCV15 22K 10% ( CGS ) - SBCV1522KK - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCV15 22K 10% ( CGS )
SBCV1522KK
Fixed Resistors; SBCV15 22K 10% ( CGS ) SBCV1522KK
Fixed Resistors; SBCV15 22K 10% ( CGS )

Fixed Resistors; SBCV15 22K 10% ( CGS )

Supplier's Site
Through Hole Resistors - A138040-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138040-ND
Through Hole Resistors A138040-ND
22 kOhms ±10% 17W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 kOhms ±10% 17W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SBCV1522KK A138040-ND
Product Name Fixed Resistors; SBCV15 22K 10% ( CGS ) Through Hole Resistors
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details