TE Connectivity Through-Hole 11W 10ohm Resistor SBCV1110RK

Description
RESISTOR, WIRE WOUND, 11W, 10%, 400ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCV1110RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV1110RK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 11W, 10%, 400ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCV1110RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV1110RK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 11W 10ohm Resistor - 53-SBCV1110RK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 11W 10ohm Resistor
53-SBCV1110RK
Through-Hole 11W 10ohm Resistor 53-SBCV1110RK
RESISTOR, WIRE WOUND, 11W, 10%, 400ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCV1110RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV1110RK can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 11W, 10%, 400ppm, 10ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCV1110RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV1110RK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SBCV11 10R 10% ( CGS ) - SBCV1110RK - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCV11 10R 10% ( CGS )
SBCV1110RK
Fixed Resistors; SBCV11 10R 10% ( CGS ) SBCV1110RK
Fixed Resistors; SBCV11 10R 10% ( CGS )

Fixed Resistors; SBCV11 10R 10% ( CGS )

Supplier's Site
Through Hole Resistors - A137329-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137329-ND
Through Hole Resistors A137329-ND
10 Ohms ±10% 11W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10 Ohms ±10% 11W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SBCV1110RK SBCV1110RK A137329-ND
Product Name Through-Hole 11W 10ohm Resistor Fixed Resistors; SBCV11 10R 10% ( CGS ) Through Hole Resistors
Resistance Range 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers