TE Connectivity Through Hole Resistors SBCLF433RJ

Description
33 Ohms ±5% 4W Through Hole Resistor Radial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 4W Through Hole Resistor Radial Flame Proof, Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137328-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137328-ND
Through Hole Resistors A137328-ND
33 Ohms ±5% 4W Through Hole Resistor Radial Flame Proof, Fusible, Safety Wirewound

33 Ohms ±5% 4W Through Hole Resistor Radial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SBCLF 4 33R 5% ( CGS ) - SBCLF433RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCLF 4 33R 5% ( CGS )
SBCLF433RJ
Fixed Resistors; SBCLF 4 33R 5% ( CGS ) SBCLF433RJ
Fixed Resistors; SBCLF 4 33R 5% ( CGS )

Fixed Resistors; SBCLF 4 33R 5% ( CGS )

Supplier's Site
Through-Hole 4W 33ohm Resistor - 53-SBCLF433RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 33ohm Resistor
53-SBCLF433RJ
Through-Hole 4W 33ohm Resistor 53-SBCLF433RJ
RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCLF433RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCLF433RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCLF433RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCLF433RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A137328-ND SBCLF433RJ 53-SBCLF433RJ
Product Name Through Hole Resistors Fixed Resistors; SBCLF 4 33R 5% ( CGS ) Through-Hole 4W 33ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details