TE Connectivity Fixed Resistors; SBCHE7 8K2 10% ( CGS ) SBCHE78K2K

Description
Fixed Resistors; SBCHE7 8K2 10% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SBCHE7 8K2 10% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SBCHE7 8K2 10% ( CGS ) - SBCHE78K2K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCHE7 8K2 10% ( CGS )
SBCHE78K2K
Fixed Resistors; SBCHE7 8K2 10% ( CGS ) SBCHE78K2K
Fixed Resistors; SBCHE7 8K2 10% ( CGS )

Fixed Resistors; SBCHE7 8K2 10% ( CGS )

Supplier's Site
7W Resistor - 53-SBCHE78K2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SBCHE78K2K
7W Resistor 53-SBCHE78K2K
Res Wirewound 8.2K Ohm 10% 7W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBCHE78K2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE78K2K can be used for catalog matching and distributor lookup.

Res Wirewound 8.2K Ohm 10% 7W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBCHE78K2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE78K2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137327-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137327-ND
Through Hole Resistors A137327-ND
8.2 kOhms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

8.2 kOhms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SBCHE78K2K 53-SBCHE78K2K A137327-ND
Product Name Fixed Resistors; SBCHE7 8K2 10% ( CGS ) 7W Resistor Through Hole Resistors
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial, Radial Formed
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers