SBCHE7470RJ -- SBCHE7 470R 5% CGS - TE CONNECTIVITY
TE Connectivity
Sbche7 470R 5% Cgs - Te Connectivity
SBCHE7470RJ
Description
SBCHE7 470R 5%
Description
SBCHE7 470R 5%
Suppliers
Sbche7 470R 5% Cgs - Te Connectivity
96X2630
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2630 |
|
Product Name
|
Sbche7 470R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details