Wirewound Resistors - Through Hole
7W 0.68ohm Wirewound Resistor, 10% Tol, Axial, Through Hole Product overview: SBCHE6R68K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6R68K can be used for catalog matching and distributor lookup.
680 mOhms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Through Hole Wirewound Resistor, SBC Series, 0.68 ohm, 7 W, - 10%, 2.2 V, Radial Leaded RoHS Compliant: Yes
Through Hole Wirewound Resistor, SBC Series, 0.68 ohm, 7 W, - 10%, 2.2 V, Radial Leaded
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE6R68K | 53-SBCHE6R68K | A131249-ND | 26M2874 | 16R6553 | 70064388 |
| Product Name | Wirewound Resistors - | Through-Hole 7W 0.68ohm Resistor | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 0.68 Ohm, 7 W, 10%, 2.2 V, Radial Leaded Rohs Compliant Cgs Te Connectivity | Through Hole Wirewound Resistor, Sbc Series, 0.68 Ohm, 7 W, 10%, 2.2 V, Radial Leaded Cgs Te Connectivity | Resistor;Wirewound;Res 0.68 Ohms;Pwr-Rtg 7 W;Tol 10%;Radial;Ceramic Housed |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial, Radial Formed | ThroughHole; Radial Leads | ThroughHole; Radial Leads | Radial Leads | |
| Resistance Range | 0.6800 ohms | 0.6800 ohms | 0.6800 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Operating DC Voltage | 2.2 volts |