Wirewound Resistor, 7W, 0.47 Ohm, 10%, Through Hole Product overview: SBCHE6R47K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.47 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.47 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6R47K can be used for catalog matching and distributor lookup.
Fixed Resistors; BCHE 7 W R47 10% ( CGS )
470 mOhms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Through Hole Wirewound Resistor, SBC Series, 0.47 ohm, 7 W, - 10%, 1.8 V, Axial Leaded RoHS Compliant: Yes
RES 0.47 OHM 10% 7W AXIAL
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-SBCHE6R47K | SBCHE6R47K | A131248-ND | 18M8387 | SBCHE6R47K |
| Product Name | Through-Hole 7W 0.47 Ohm Resistor | Fixed Resistors; BCHE 7 W R47 10% ( CGS ) | Through Hole Resistors | Through Hole Wirewound Resistor, Sbc Series, 0.47 Ohm, 7 W, 10%, 1.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Through Hole Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | ||
| Resistance Range | 0.4700 ohms | 0.4700 ohms | 0.4700 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |
| Operating DC Voltage | 1.8 volts | ||||
| Operating AC Voltage | 1.8 volts |