Wirewound Resistors - Through Hole BCHE 7 W 8R2 5%
8.2 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE68R2J Resistor
TE Connectivity SBCHE68R2J Resistor
TE Connectivity SBCHE68R2J Resistor
Wirewound Resistor, 7W, 8.2 Ohm, 5%, Axial, Through Hole Product overview: SBCHE68R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 8.2 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 8.2 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE68R2J can be used for catalog matching and distributor lookup.
Through Hole Wirewound Resistor, SBC Series, 8.2 ohm, 7 W, - 5%, 7.6 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE68R2J | A131247-ND | 2060795 | 2060795P | 53-SBCHE68R2J | 26M2918 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 7W 8.2 Ohm Resistor | Through Hole Wirewound Resistor, Sbc Series, 8.2 Ohm, 7 W, 5%, 7.6 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound; Wirewound | WIRE WOUND | Wirewound |
| Mounting / Packaging | ThroughHole | Axial, Radial Formed | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 7 watts | 7 watts | 7 watts | |||
| Configuration | Single Resistor | Single Resistor |