TE Connectivity Fixed Resistors; BCHE 7 W 8K2 5% ( CGS ) SBCHE68K2J

Description
Fixed Resistors; BCHE 7 W 8K2 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 8K2 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 8K2 5% ( CGS ) - SBCHE68K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 8K2 5% ( CGS )
SBCHE68K2J
Fixed Resistors; BCHE 7 W 8K2 5% ( CGS ) SBCHE68K2J
Fixed Resistors; BCHE 7 W 8K2 5% ( CGS )

Fixed Resistors; BCHE 7 W 8K2 5% ( CGS )

Supplier's Site
Through Hole Resistors - A105530-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105530-ND
Through Hole Resistors A105530-ND
8.2 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

8.2 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
7W Resistor - 53-SBCHE68K2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SBCHE68K2J
7W Resistor 53-SBCHE68K2J
7W Wirewound Resistor, 8.2kR, 5%, Axial, Radial Product overview: SBCHE68K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE68K2J can be used for catalog matching and distributor lookup.

7W Wirewound Resistor, 8.2kR, 5%, Axial, Radial Product overview: SBCHE68K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE68K2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 8.2 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 26M2917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8.2 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
26M2917
Resistor, 8.2 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 26M2917
RESISTOR, 8.2 OHM, 7W, 5%; Resistance:8.2kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:239.6V; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

RESISTOR, 8.2 OHM, 7W, 5%; Resistance:8.2kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:239.6V; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE68K2J A105530-ND 53-SBCHE68K2J 26M2917
Product Name Fixed Resistors; BCHE 7 W 8K2 5% ( CGS ) Through Hole Resistors 7W Resistor Resistor, 8.2 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts 7 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details