820 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 7 W 820R 5% ( CGS )
RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 820ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE6820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 820ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 820ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6820RJ can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137322-ND | SBCHE6820RJ | 53-SBCHE6820RJ |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 7 W 820R 5% ( CGS ) | Through-Hole 7W 820ohm Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial, Radial Formed | ||
| Resistance Range | 820 ohms | 820 ohms |