TE Connectivity Fixed Resistors; BCHE 7 W 6R8 10% ( CGS ) SBCHE66R8K

Description
Fixed Resistors; BCHE 7 W 6R8 10% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 6R8 10% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 6R8 10% ( CGS ) - SBCHE66R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 6R8 10% ( CGS )
SBCHE66R8K
Fixed Resistors; BCHE 7 W 6R8 10% ( CGS ) SBCHE66R8K
Fixed Resistors; BCHE 7 W 6R8 10% ( CGS )

Fixed Resistors; BCHE 7 W 6R8 10% ( CGS )

Supplier's Site
Through Hole Resistors - A131246-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131246-ND
Through Hole Resistors A131246-ND
6.8 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

6.8 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2060773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060773P
Through Hole Resistors 2060773P
TE Connectivity SBCHE66R8K Resistor

TE Connectivity SBCHE66R8K Resistor

Supplier's Site
Through Hole Resistors - 1614368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614368
Through Hole Resistors 1614368
TE Connectivity SBCHE66R8K Resistor

TE Connectivity SBCHE66R8K Resistor

Supplier's Site
Res, 6R8, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 75AJ0620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
75AJ0620
Res, 6R8, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 75AJ0620
RES, 6R8, 7W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 6R8, 7W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE66R8K A131246-ND 2060773P 1614368 75AJ0620
Product Name Fixed Resistors; BCHE 7 W 6R8 10% ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 6R8, 7W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Tolerance 10 +/- % 10 +/- %
Power Rating 7 watts 7 watts 7 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound; Wirewound Wire wound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details