6.8 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
7W 6.8R Wirewound Resistor, 5% Tol, Axial Mount Product overview: SBCHE66R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE66R8J can be used for catalog matching and distributor lookup.
Fixed Resistors; BCHE 7 W 6R8 5% ( CGS )
Manufacturer: TE Connectivity Passive Product
Category: Resistors Through -Hole Resistors
Series: SBC, CGS
Package: Bulk
Product Status: Active
Resistance: 6.8 Ohms
Power (Watts): 7W
Features: Flame Proof, Safety
Temperature Coefficient: ±400ppm/°C
Size / Dimension: 0.315" x 0.276" Rectangular x 1.496" L (8.00mm x 7.00mm x 38.00mm)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131245-ND | 53-SBCHE66R8J | SBCHE66R8J | |
| Product Name | Through Hole Resistors | 7W Resistor | Fixed Resistors; BCHE 7 W 6R8 5% ( CGS ) | Resistors Through -Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial, Radial Formed | |||
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms |