TE Connectivity Through-Hole 7W Resistor SBCHE66K8J

Description
Wirewound Resistor, 7W, 6.8kR, 5%, Axial, Through Hole Product overview: SBCHE66K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE66K8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor, 7W, 6.8kR, 5%, Axial, Through Hole Product overview: SBCHE66K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE66K8J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 7W Resistor - 53-SBCHE66K8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE66K8J
Through-Hole 7W Resistor 53-SBCHE66K8J
Wirewound Resistor, 7W, 6.8kR, 5%, Axial, Through Hole Product overview: SBCHE66K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE66K8J can be used for catalog matching and distributor lookup.

Wirewound Resistor, 7W, 6.8kR, 5%, Axial, Through Hole Product overview: SBCHE66K8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE66K8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131244-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131244-ND
Through Hole Resistors A131244-ND
6.8 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

6.8 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SBCHE66K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE66K8J
Wirewound Resistors - SBCHE66K8J
Wirewound Resistors - Through Hole 6.8 KOhms 7W 200PPM

Wirewound Resistors - Through Hole 6.8 KOhms 7W 200PPM

Supplier's Site
Wirewound Resistor, 6.8Kohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R6599 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8Kohm, 7W, 5%; Resistance Cgs Te Connectivity
16R6599
Wirewound Resistor, 6.8Kohm, 7W, 5%; Resistance Cgs Te Connectivity 16R6599
WIREWOUND RESISTOR, 6.8KOHM, 7W, 5%; Resistance:6.8kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:218.2V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8KOHM, 7W, 5%; Resistance:6.8kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:218.2V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Res, 6K8, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity - 01AH1297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity
01AH1297
Res, 6K8, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity 01AH1297
RES, 6K8, 7W, AXIAL, WIREWOUND; Resistance:6.8kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 6K8, 7W, AXIAL, WIREWOUND; Resistance:6.8kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-SBCHE66K8J A131244-ND SBCHE66K8J 16R6599 01AH1297
Product Name Through-Hole 7W Resistor Through Hole Resistors Wirewound Resistors - Wirewound Resistor, 6.8Kohm, 7W, 5%; Resistance Cgs Te Connectivity Res, 6K8, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 218 volts 218 volts
Operating AC Voltage 218 volts 218 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details