Fixed Resistors; BCHE 7 W 6K2 5% ( CGS )
6.2 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
RESISTOR, WIRE WOUND, 7W, 5%, 400ppm, 6.2ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE66K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 6.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 6.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE66K2J can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBCHE66K2J | A137321-ND | 53-SBCHE66K2J |
| Product Name | Fixed Resistors; BCHE 7 W 6K2 5% ( CGS ) | Through Hole Resistors | Through-Hole 7W 6.2ohm Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound |