TE Connectivity Through Hole Resistors SBCHE65R6K

Description
TE Connectivity SBCHE65R6K Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE65R6K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2060767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060767
Through Hole Resistors 2060767
TE Connectivity SBCHE65R6K Resistor

TE Connectivity SBCHE65R6K Resistor

Supplier's Site
Through Hole Resistors - 2060767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060767P
Through Hole Resistors 2060767P
TE Connectivity SBCHE65R6K Resistor

TE Connectivity SBCHE65R6K Resistor

Supplier's Site
Through Hole Resistors - 1639061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639061
Through Hole Resistors 1639061
TE Connectivity SBCHE65R6K Resistor

TE Connectivity SBCHE65R6K Resistor

Supplier's Site
Wirewound Resistors - - SBCHE65R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE65R6K
Wirewound Resistors - SBCHE65R6K
Wirewound Resistors - Through Hole BCHE 7 W 5R6 10%

Wirewound Resistors - Through Hole BCHE 7 W 5R6 10%

Supplier's Site
Through Hole Resistors - A131242-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131242-ND
Through Hole Resistors A131242-ND
5.6 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

5.6 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Sbc Series, 5.6 Ohm, 7 W, 10%, Axial Leaded Rohs Compliant Cgs Te Connectivity - 02M5961 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 5.6 Ohm, 7 W, 10%, Axial Leaded Rohs Compliant Cgs Te Connectivity
02M5961
Through Hole Wirewound Resistor, Sbc Series, 5.6 Ohm, 7 W, 10%, Axial Leaded Rohs Compliant Cgs Te Connectivity 02M5961
Through Hole Wirewound Resistor, SBC Series, 5.6 ohm, 7 W, - 10%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 5.6 ohm, 7 W, - 10%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 5.6 Ohms;Pwr-Rtg7 W;Tol 10%;Radial;Ceramic Housed - 70064381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5.6 Ohms;Pwr-Rtg7 W;Tol 10%;Radial;Ceramic Housed
70064381
Resistor;Wirewound;Res 5.6 Ohms;Pwr-Rtg7 W;Tol 10%;Radial;Ceramic Housed 70064381
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome. Features: Up to 17 Watts Fusible Styles Vertical or Axial Non-Flammable Special Solvent Resistance

This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:

  • Up to 17 Watts
  • Fusible Styles
  • Vertical or Axial
  • Non-Flammable
  • Special Solvent Resistance
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2060767 2060767P SBCHE65R6K A131242-ND 02M5961 70064381
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistors - Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 5.6 Ohm, 7 W, 10%, Axial Leaded Rohs Compliant Cgs Te Connectivity Resistor;Wirewound;Res 5.6 Ohms;Pwr-Rtg7 W;Tol 10%;Radial;Ceramic Housed
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole ThroughHole Axial, Radial Formed ThroughHole; Axial Leads Radial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Power Rating 7 watts 7 watts 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details