TE Connectivity
Bche 7 W 5R6 10% Cgs - Te Connectivity
SBCHE65R6K
Description
Electronic Component
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Bche 7 W 5R6 10% Cgs - Te Connectivity
42AJ0204
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
SBCHE65R6K |
42AJ0204 |
|
Product Name
|
|
Bche 7 W 5R6 10% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers