TE Connectivity Fixed Resistors; BCHE 7 W 5R6 5% ( CGS ) SBCHE65R6J

Description
Fixed Resistors; BCHE 7 W 5R6 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 5R6 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 5R6 5% ( CGS ) - SBCHE65R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 5R6 5% ( CGS )
SBCHE65R6J
Fixed Resistors; BCHE 7 W 5R6 5% ( CGS ) SBCHE65R6J
Fixed Resistors; BCHE 7 W 5R6 5% ( CGS )

Fixed Resistors; BCHE 7 W 5R6 5% ( CGS )

Supplier's Site
Through-Hole 7W 5.6ohm Resistor - 53-SBCHE65R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 5.6ohm Resistor
53-SBCHE65R6J
Through-Hole 7W 5.6ohm Resistor 53-SBCHE65R6J
RESISTOR, WIRE WOUND, 7W, 5%, 400ppm, 5.6ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE65R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 5.6ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE65R6J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 400ppm, 5.6ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE65R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 5.6ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE65R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137319-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137319-ND
Through Hole Resistors A137319-ND
5.6 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

5.6 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SBCHE65R6J 53-SBCHE65R6J A137319-ND
Product Name Fixed Resistors; BCHE 7 W 5R6 5% ( CGS ) Through-Hole 7W 5.6ohm Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Resistance Range 5.6 ohms 5.6 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers