TE Connectivity Fixed Resistors; BCHE 7 W 5K6 5% ( CGS ) SBCHE65K6J

Description
Fixed Resistors; BCHE 7 W 5K6 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 5K6 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 5K6 5% ( CGS ) - SBCHE65K6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 5K6 5% ( CGS )
SBCHE65K6J
Fixed Resistors; BCHE 7 W 5K6 5% ( CGS ) SBCHE65K6J
Fixed Resistors; BCHE 7 W 5K6 5% ( CGS )

Fixed Resistors; BCHE 7 W 5K6 5% ( CGS )

Supplier's Site
Through-Hole 7W Resistor - 53-SBCHE65K6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE65K6J
Through-Hole 7W Resistor 53-SBCHE65K6J
Wirewound Resistor 7W 5.6kR 5% Axial Through Hole Product overview: SBCHE65K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE65K6J can be used for catalog matching and distributor lookup.

Wirewound Resistor 7W 5.6kR 5% Axial Through Hole Product overview: SBCHE65K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE65K6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131241-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131241-ND
Through Hole Resistors A131241-ND
5.6 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

5.6 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2061170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061170
Through Hole Resistors 2061170
TE Connectivity SBCHE65K6J Resistor

TE Connectivity SBCHE65K6J Resistor

Supplier's Site
Through Hole Resistors - 2061170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061170P
Through Hole Resistors 2061170P
TE Connectivity SBCHE65K6J Resistor

TE Connectivity SBCHE65K6J Resistor

Supplier's Site
Through Hole Resistors - 1639060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639060
Through Hole Resistors 1639060
TE Connectivity SBCHE65K6J Resistor

TE Connectivity SBCHE65K6J Resistor

Supplier's Site
Wirewound Resistor, 5.6Kohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R6594 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.6Kohm, 7W, 5%; Resistance Cgs Te Connectivity
16R6594
Wirewound Resistor, 5.6Kohm, 7W, 5%; Resistance Cgs Te Connectivity 16R6594
WIREWOUND RESISTOR, 5.6KOHM, 7W, 5%; Resistance:5.6kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:198V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5.6KOHM, 7W, 5%; Resistance:5.6kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:198V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 5.6 Kohm, 7 W, 5%, 198 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2911 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 5.6 Kohm, 7 W, 5%, 198 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2911
Through Hole Wirewound Resistor, Sbc Series, 5.6 Kohm, 7 W, 5%, 198 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2911
Through Hole Wirewound Resistor, SBC Series, 5.6 kohm, 7 W, - 5%, 198 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 5.6 kohm, 7 W, - 5%, 198 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE65K6J 53-SBCHE65K6J A131241-ND 2061170 2061170P 16R6594 26M2911
Product Name Fixed Resistors; BCHE 7 W 5K6 5% ( CGS ) Through-Hole 7W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 5.6Kohm, 7W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 5.6 Kohm, 7 W, 5%, 198 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts 7 watts 7 watts
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Operating DC Voltage 198 volts 198 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers