TE Connectivity Through-Hole 7W Resistor SBCHE656RJ

Description
Wirewound Resistor 7W 56R 5% Axial Through Hole Product overview: SBCHE656RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE656RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 7W 56R 5% Axial Through Hole Product overview: SBCHE656RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE656RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 7W Resistor - 53-SBCHE656RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE656RJ
Through-Hole 7W Resistor 53-SBCHE656RJ
Wirewound Resistor 7W 56R 5% Axial Through Hole Product overview: SBCHE656RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE656RJ can be used for catalog matching and distributor lookup.

Wirewound Resistor 7W 56R 5% Axial Through Hole Product overview: SBCHE656RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE656RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; BCHE 7 W 56R 5% ( CGS ) - SBCHE656RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 56R 5% ( CGS )
SBCHE656RJ
Fixed Resistors; BCHE 7 W 56R 5% ( CGS ) SBCHE656RJ
Fixed Resistors; BCHE 7 W 56R 5% ( CGS )

Fixed Resistors; BCHE 7 W 56R 5% ( CGS )

Supplier's Site
Through Hole Resistors - A105535-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105535-ND
Through Hole Resistors A105535-ND
56 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

56 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2060919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060919
Through Hole Resistors 2060919
TE Connectivity SBCHE656RJ Resistor

TE Connectivity SBCHE656RJ Resistor

Supplier's Site
Through Hole Resistors - 2060919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060919P
Through Hole Resistors 2060919P
TE Connectivity SBCHE656RJ Resistor

TE Connectivity SBCHE656RJ Resistor

Supplier's Site
Through Hole Resistors - 1613993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613993
Through Hole Resistors 1613993
TE Connectivity SBCHE656RJ Resistor

TE Connectivity SBCHE656RJ Resistor

Supplier's Site
Resistor, 56 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 26M2912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 56 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
26M2912
Resistor, 56 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 26M2912
RESISTOR, 56 OHM, 7W, 5%; Resistance:56ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:19.8V; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 56 OHM, 7W, 5%; Resistance:56ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:19.8V; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-SBCHE656RJ SBCHE656RJ A105535-ND 2060919 2060919P 26M2912
Product Name Through-Hole 7W Resistor Fixed Resistors; BCHE 7 W 56R 5% ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 56 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound; Wirewound Wirewound
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 19.8 volts 19.8 volts
Operating AC Voltage 19.8 volts 19.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176399-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details