7W 560R Wirewound Resistor, Axial, 5% Tolerance Product overview: SBCHE6560RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6560RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; BCHE 7 W 560R 5% ( CGS )
560 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE6560RJ Resistor
TE Connectivity SBCHE6560RJ Resistor
TE Connectivity SBCHE6560RJ Resistor
RESISTOR, WIREWOUND, 560 OHM, 7W, 5%; Resistance:560ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:62.6V; Resistor Technology:Wirewound
RES, 560R, 7W, AXIAL, WIREWOUND; Resistance:560ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SBCHE6560RJ | SBCHE6560RJ | A105534-ND | 2061035 | 2061035P | 16R6598 | 01AH1151 |
| Product Name | 7W Resistor | Fixed Resistors; BCHE 7 W 560R 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, Wirewound, 560 Ohm, 7W, 5%; Resistance Cgs Te Connectivity | Res, 560R, 7W, Axial, Wirewound; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | 560 ohms | 560 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 62.6 volts | 62.6 volts | |||||
| Operating AC Voltage | 62.6 volts | 62.6 volts |