TE Connectivity Through Hole Resistors SBCHE64R7K

Description
4.7 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105533-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105533-ND
Through Hole Resistors A105533-ND
4.7 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

4.7 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SBCHE64R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE64R7K
Wirewound Resistors - SBCHE64R7K
Wirewound Resistors - Through Hole BCHE 7 W 4R7 10%

Wirewound Resistors - Through Hole BCHE 7 W 4R7 10%

Supplier's Site
Through-Hole 7W Resistor - 53-SBCHE64R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE64R7K
Through-Hole 7W Resistor 53-SBCHE64R7K
Wirewound Resistor 7W 4.7R 10% Axial Through Hole Product overview: SBCHE64R7K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE64R7K can be used for catalog matching and distributor lookup.

Wirewound Resistor 7W 4.7R 10% Axial Through Hole Product overview: SBCHE64R7K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE64R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 4.7 Ohm, 7 W, 10%, 5.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2909 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 4.7 Ohm, 7 W, 10%, 5.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2909
Through Hole Wirewound Resistor, Sbc Series, 4.7 Ohm, 7 W, 10%, 5.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2909
Through Hole Wirewound Resistor, SBC Series, 4.7 ohm, 7 W, - 10%, 5.7 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 4.7 ohm, 7 W, - 10%, 5.7 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105533-ND SBCHE64R7K 53-SBCHE64R7K 26M2909
Product Name Through Hole Resistors Wirewound Resistors - Through-Hole 7W Resistor Through Hole Wirewound Resistor, Sbc Series, 4.7 Ohm, 7 W, 10%, 5.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole ThroughHole; Axial Leads
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers