Fixed Resistors; BCHE 7 W 4K7 5% ( CGS )
Wirewound Resistors - Through Hole BCHE 7 W 4K7 5% Product overview: SBCHE64K7J from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE64K7J can be used for catalog matching and distributor lookup.
4.7 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE64K7J Resistor
TE Connectivity SBCHE64K7J Resistor
TE Connectivity SBCHE64K7J Resistor
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE64K7J | 53-SBCHE64K7J | A131240-ND | 2061164 | 2061164P |
| Product Name | Fixed Resistors; BCHE 7 W 4K7 5% ( CGS ) | Through-Hole 7 W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 7 watts | 7 watts | 7 watts | ||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound; Wirewound | |
| Resistance Range | 4700 ohms | 4700 ohms | |||
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |