Fixed Resistors; BCHE 7 W 47R 5% ( CGS )
47 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
7W 47R Wirewound Resistor, 5% Tol, Axial, 350°C Product overview: SBCHE647RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE647RJ can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 47 OHM, 7W, 5%; Resistance:47ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:18.1V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, SBC Series, 47 ohm, 7 W, - 5%, 18.1 V, Axial Leaded RoHS Compliant: Yes
RES 47 OHM 5% 7W AXIAL
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | SBCHE647RJ | A105539-ND | 53-SBCHE647RJ | 16R6592 | 26M2910 | SBCHE647RJ |
| Product Name | Fixed Resistors; BCHE 7 W 47R 5% ( CGS ) | Through Hole Resistors | 7W Resistor | Wirewound Resistor, 47 Ohm, 7W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Sbc Series, 47 Ohm, 7 W, 5%, 18.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 7 watts | 7 watts | 7 watts | 7 watts | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound |