TE Connectivity Through Hole Resistors SBCHE6470RJ

Description
TE Connectivity SBCHE6470RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE6470RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2061029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061029
Through Hole Resistors 2061029
TE Connectivity SBCHE6470RJ Resistor

TE Connectivity SBCHE6470RJ Resistor

Supplier's Site
Through Hole Resistors - 2061029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061029P
Through Hole Resistors 2061029P
TE Connectivity SBCHE6470RJ Resistor

TE Connectivity SBCHE6470RJ Resistor

Supplier's Site
Through Hole Resistors - 1639058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639058
Through Hole Resistors 1639058
TE Connectivity SBCHE6470RJ Resistor

TE Connectivity SBCHE6470RJ Resistor

Supplier's Site
7W Resistor - 53-SBCHE6470RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SBCHE6470RJ
7W Resistor 53-SBCHE6470RJ
Wirewound Resistor 470R 5% 7W Axial Through-Hole Product overview: SBCHE6470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6470RJ can be used for catalog matching and distributor lookup.

Wirewound Resistor 470R 5% 7W Axial Through-Hole Product overview: SBCHE6470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6470RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; BCHE 7 W 470R 5% ( CGS ) - SBCHE6470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 470R 5% ( CGS )
SBCHE6470RJ
Fixed Resistors; BCHE 7 W 470R 5% ( CGS ) SBCHE6470RJ
Fixed Resistors; BCHE 7 W 470R 5% ( CGS )

Fixed Resistors; BCHE 7 W 470R 5% ( CGS )

Supplier's Site
Through Hole Resistors - A105538-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105538-ND
Through Hole Resistors A105538-ND
470 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

470 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, 470 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 34M8405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
34M8405
Resistor, 470 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 34M8405
RESISTOR, 470 OHM, 7W, 5%; Resistance:470ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:57.4V; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 470 OHM, 7W, 5%; Resistance:470ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:57.4V; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg7 W;Tol 5%;Radial;Ceramic Housed - 70064376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg7 W;Tol 5%;Radial;Ceramic Housed
70064376
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg7 W;Tol 5%;Radial;Ceramic Housed 70064376
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome. Features: Up to 17 Watts Fusible Styles Vertical or Axial Non-Flammable Special Solvent Resistance

This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:

  • Up to 17 Watts
  • Fusible Styles
  • Vertical or Axial
  • Non-Flammable
  • Special Solvent Resistance
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2061029 2061029P 53-SBCHE6470RJ SBCHE6470RJ A105538-ND 34M8405 70064376
Product Name Through Hole Resistors Through Hole Resistors 7W Resistor Fixed Resistors; BCHE 7 W 470R 5% ( CGS ) Through Hole Resistors Resistor, 470 Ohm, 7W, 5%; Resistance Cgs Te Connectivity Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg7 W;Tol 5%;Radial;Ceramic Housed
Technology / Construction Wire wound Wirewound; Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed Axial Leaded Radial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 7 watts 7 watts 7 watts 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details