TE Connectivity 7W Resistor SBCHE63R9K

Description
7W Wirewound Resistor, 3.9R, 10%, Axial Mount Product overview: SBCHE63R9K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE63R9K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7W Wirewound Resistor, 3.9R, 10%, Axial Mount Product overview: SBCHE63R9K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE63R9K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7W Resistor - 53-SBCHE63R9K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SBCHE63R9K
7W Resistor 53-SBCHE63R9K
7W Wirewound Resistor, 3.9R, 10%, Axial Mount Product overview: SBCHE63R9K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE63R9K can be used for catalog matching and distributor lookup.

7W Wirewound Resistor, 3.9R, 10%, Axial Mount Product overview: SBCHE63R9K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE63R9K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131239-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131239-ND
Through Hole Resistors A131239-ND
3.9 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

3.9 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 7 W 3R9 10% ( CGS ) - SBCHE63R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 3R9 10% ( CGS )
SBCHE63R9K
Fixed Resistors; BCHE 7 W 3R9 10% ( CGS ) SBCHE63R9K
Fixed Resistors; BCHE 7 W 3R9 10% ( CGS )

Fixed Resistors; BCHE 7 W 3R9 10% ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-SBCHE63R9K A131239-ND SBCHE63R9K
Product Name 7W Resistor Through Hole Resistors Fixed Resistors; BCHE 7 W 3R9 10% ( CGS )
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 5.2 volts
Operating AC Voltage 5.2 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers