TE Connectivity Through Hole Resistors SBCHE63R3K

Description
3.3 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131238-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131238-ND
Through Hole Resistors A131238-ND
3.3 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

3.3 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; BCHE 7 W 3R3 10% ( CGS ) - SBCHE63R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 3R3 10% ( CGS )
SBCHE63R3K
Fixed Resistors; BCHE 7 W 3R3 10% ( CGS ) SBCHE63R3K
Fixed Resistors; BCHE 7 W 3R3 10% ( CGS )

Fixed Resistors; BCHE 7 W 3R3 10% ( CGS )

Supplier's Site
Through-Hole 7W Resistor - 53-SBCHE63R3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE63R3K
Through-Hole 7W Resistor 53-SBCHE63R3K
Wirewound Resistor 7W 3.3R 10% Axial Through Hole Product overview: SBCHE63R3K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE63R3K can be used for catalog matching and distributor lookup.

Wirewound Resistor 7W 3.3R 10% Axial Through Hole Product overview: SBCHE63R3K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE63R3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A131238-ND SBCHE63R3K 53-SBCHE63R3K
Product Name Through Hole Resistors Fixed Resistors; BCHE 7 W 3R3 10% ( CGS ) Through-Hole 7W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND
Mounting / Packaging Axial, Radial Formed
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers