Wirewound Resistors - Through Hole
Wirewound Resistor 7W 3.9kR 5% Axial Through Hole Product overview: SBCHE63K9J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE63K9J can be used for catalog matching and distributor lookup.
3.9 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Ceramic body wirewound resistor,3K9 7W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE63K9J | 53-SBCHE63K9J | A131237-ND | 2061158 |
| Product Name | Wirewound Resistors - | Through-Hole 7W Resistor | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wire wound |
| Mounting / Packaging | ThroughHole | Axial, Radial Formed | ThroughHole | |
| Resistance Range | 3900 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 165 volts |