Fixed Resistors; BCHE 7 W 3K3 5% ( CGS )
3.3 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
TE Connectivity SBCHE63K3J Resistor
TE Connectivity SBCHE63K3J Resistor
TE Connectivity SBCHE63K3J Resistor
7W 3.3kR 5% Wirewound Power Resistor, Axial Product overview: SBCHE63K3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE63K3J can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 3.3KOHM, 7W, 5%; Resistance:3.3kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:152V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, SBC Series, 3.3 kohm, 7 W, - 5%, 152 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE63K3J | A131236-ND | 2061142 | 2061142P | 53-SBCHE63K3J | 14N9095 | 26M2902 |
| Product Name | Fixed Resistors; BCHE 7 W 3K3 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 7W Resistor | Wirewound Resistor, 3.3Kohm, 7W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Sbc Series, 3.3 Kohm, 7 W, 5%, 152 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 7 watts | 7 watts | 7 watts | 7 watts | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | ||||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | WIRE WOUND | Wirewound | Wirewound |