TE Connectivity SBCHE633RJ Resistor
TE Connectivity SBCHE633RJ Resistor
TE Connectivity SBCHE633RJ Resistor
33 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 7 W 33R 5% ( CGS )
Wirewound Resistor, 7W, 33 Ohm, 5%, Axial, Through Hole Product overview: SBCHE633RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 33 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 33 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE633RJ can be used for catalog matching and distributor lookup.
Through Hole Wirewound Resistor, SBC Series, 33 ohm, 7 W, - 5%, 15.2 V, Axial Leaded RoHS Compliant: Yes
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2060874 | 2060874P | A131233-ND | SBCHE633RJ | 53-SBCHE633RJ | 26M2905 | 70064371 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 7 W 33R 5% ( CGS ) | Through-Hole 7W 33 Ohm Resistor | Through Hole Wirewound Resistor, Sbc Series, 33 Ohm, 7 W, 5%, 15.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 7 W;Tol 5%;Radial;Ceramic Housed |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | Radial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms | |||
| Power Rating | 7 watts | 7 watts | 7 watts | 7 watts |