SBCHE633RJ -- BCHE 7 W 33R 5% CGS - TE CONNECTIVITY
TE Connectivity
Bche 7 W 33R 5% Cgs - Te Connectivity
SBCHE633RJ
Description
BCHE 7 W 33R 5%
Description
BCHE 7 W 33R 5%
Suppliers
Bche 7 W 33R 5% Cgs - Te Connectivity
42AJ0199
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0199 |
|
Product Name
|
Bche 7 W 33R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details