TE Connectivity Fixed Resistors; BCHE 7 W 330R 5% ( CGS ) SBCHE6330RJ

Description
Fixed Resistors; BCHE 7 W 330R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W 330R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W 330R 5% ( CGS ) - SBCHE6330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 330R 5% ( CGS )
SBCHE6330RJ
Fixed Resistors; BCHE 7 W 330R 5% ( CGS ) SBCHE6330RJ
Fixed Resistors; BCHE 7 W 330R 5% ( CGS )

Fixed Resistors; BCHE 7 W 330R 5% ( CGS )

Supplier's Site
7W Resistor - 53-SBCHE6330RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W Resistor
53-SBCHE6330RJ
7W Resistor 53-SBCHE6330RJ
7W 330R 5% Wirewound Power Resistor, Axial Product overview: SBCHE6330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6330RJ can be used for catalog matching and distributor lookup.

7W 330R 5% Wirewound Power Resistor, Axial Product overview: SBCHE6330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6330RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105537-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105537-ND
Through Hole Resistors A105537-ND
330 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

330 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2061007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061007
Through Hole Resistors 2061007
TE Connectivity SBCHE6330RJ Resistor

TE Connectivity SBCHE6330RJ Resistor

Supplier's Site
Through Hole Resistors - 2061007P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061007P
Through Hole Resistors 2061007P
TE Connectivity SBCHE6330RJ Resistor

TE Connectivity SBCHE6330RJ Resistor

Supplier's Site
Through Hole Resistors - 1639054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639054
Through Hole Resistors 1639054
TE Connectivity SBCHE6330RJ Resistor

TE Connectivity SBCHE6330RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 330 Ohm, 7 W, 5%, 48.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2906 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 330 Ohm, 7 W, 5%, 48.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2906
Through Hole Wirewound Resistor, Sbc Series, 330 Ohm, 7 W, 5%, 48.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2906
Through Hole Wirewound Resistor, SBC Series, 330 ohm, 7 W, - 5%, 48.1 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 330 ohm, 7 W, - 5%, 48.1 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE6330RJ 53-SBCHE6330RJ A105537-ND 2061007 2061007P 26M2906
Product Name Fixed Resistors; BCHE 7 W 330R 5% ( CGS ) 7W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 330 Ohm, 7 W, 5%, 48.1 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts 7 watts
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound; Wirewound Wirewound
Resistance Range 330 ohms 330 ohms 330 ohms
Operating DC Voltage 48.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details